ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LXA228SUGCTR11

Description
Green LED Indication - Discrete 2.2V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1729-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1729-6-ND
LED Indication - Discrete 67-1729-6-ND
Green LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Green LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 67-1729-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1729-2-ND
LED Indication - Discrete 67-1729-2-ND
Green LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Green LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 67-1729-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1729-1-ND
LED Indication - Discrete 67-1729-1-ND
Green LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Green LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241889-SSL-LXA228SUGCTR11
Optoelectronics - LED Indication - Discrete 1241889-SSL-LXA228SUGCTR11
Win Source Part Number: 1241889-SSL-LXA228SU GCTR11 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 3.00mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1729-6,SSLLXA228S UGCTR11,67-1729-1,67 -1729-2,SSL-LXA228SU GC-TR11,67-1729-2R,6 7-1729-1R Base Product Number: SSL-LXA228

Win Source Part Number: 1241889-SSL-LXA228SUGCTR11
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 574nm
Height (Max): 3.00mm
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1729-6,SSLLXA228SUGCTR11,67-1729-1,67-1729-2,SSL-LXA228SUGC-TR11,67-1729-2R,67-1729-1R
Base Product Number: SSL-LXA228

Buy Now Datasheet
Led, Green, 1.9Mm, 200Mcd, 574Nm; Led Color Lumex - 20J1266 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.9Mm, 200Mcd, 574Nm; Led Color Lumex
20J1266
Led, Green, 1.9Mm, 200Mcd, 574Nm; Led Color Lumex 20J1266
LED, GREEN, 1.9MM, 200MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:574nm; Luminous Intensity:200mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:-RoHS Compliant: Yes

LED, GREEN, 1.9MM, 200MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:574nm; Luminous Intensity:200mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.9Mm, 200Mcd, 574Nm, Full Reel; Led Color Lumex - 28X4714 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.9Mm, 200Mcd, 574Nm, Full Reel; Led Color Lumex
28X4714
Led, Green, 1.9Mm, 200Mcd, 574Nm, Full Reel; Led Color Lumex 28X4714
LED, GREEN, 1.9MM, 200MCD, 574NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:574nm; Luminous Intensity:200mcd; Viewing Angle:25°; Lens Shape:Dome RoHS Compliant: Yes

LED, GREEN, 1.9MM, 200MCD, 574NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:574nm; Luminous Intensity:200mcd; Viewing Angle:25°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1729-6-ND 1241889-SSL-LXA228SUGCTR11 20J1266
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Green, 1.9Mm, 200Mcd, 574Nm; Led Color Lumex
LED Package: 2-SMD, Gull Wing 1.9mm
LED Type Green Green; Green Green; Green
Peak Wavelength 574 nm (5740 Å) 574 nm (5740 Å) 574 nm (5740 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees
Luminous Intensity 200 milliCandela 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-811UT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers