ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LXA228SRC-TR31

Description
Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1395-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1395-1-ND
LED Indication - Discrete 67-1395-1-ND
Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend

Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 67-1395-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1395-6-ND
LED Indication - Discrete 67-1395-6-ND
Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend

Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 67-1395-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1395-2-ND
LED Indication - Discrete 67-1395-2-ND
Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend

Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241864-SSL-LXA228SRC-TR31
Optoelectronics - LED Indication - Discrete 1241864-SSL-LXA228SRC-TR31
Win Source Part Number: 1241864-SSL-LXA228SR C-TR31 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Z-Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1395-2,67-1395-2R ,SSLLXA228SRCTR31,67 -1395-1,LU60521CT,LU 60521TRL,67-1395-6,6 7-1395-1R,LU60521TR Base Product Number: SSL-LXA228

Win Source Part Number: 1241864-SSL-LXA228SRC-TR31
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 2.90mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Z-Bend
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1395-2,67-1395-2R,SSLLXA228SRCTR31,67-1395-1,LU60521CT,LU60521TRL,67-1395-6,67-1395-1R,LU60521TR
Base Product Number: SSL-LXA228

Buy Now Datasheet
Led, Red, 1.9Mm, 600Mcd, 660Nm, Full Reel; Led Color Lumex - 58K2355 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.9Mm, 600Mcd, 660Nm, Full Reel; Led Color Lumex
58K2355
Led, Red, 1.9Mm, 600Mcd, 660Nm, Full Reel; Led Color Lumex 58K2355
LED, RED, 1.9MM, 600MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:25°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 1.9MM, 600MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:25°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1395-1-ND 1241864-SSL-LXA228SRC-TR31 58K2355
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Red, 1.9Mm, 600Mcd, 660Nm, Full Reel; Led Color Lumex
LED Package: 2-SMD, Z-Bend 1.9mm
LED Type Red Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees
Luminous Intensity 350 milliCandela 600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
UV Emitter - MT3650W3-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
View Details