ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LXA228SIC-TR21

Description
Win Source Part Number: 1241740-SSL-LXA228SI C-TR21 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 475mcd Voltage - Forward (Vf) (Typ): 2V Wavelength - Peak: 632nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LXA228SICTR21R,S SL-LXA228SICTR21 Base Product Number: SSL-LXA228
Request a Quote Datasheet
Description
Win Source Part Number: 1241740-SSL-LXA228SI C-TR21 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 475mcd Voltage - Forward (Vf) (Typ): 2V Wavelength - Peak: 632nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LXA228SICTR21R,S SL-LXA228SICTR21 Base Product Number: SSL-LXA228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241740-SSL-LXA228SIC-TR21
Optoelectronics - LED Indication - Discrete 1241740-SSL-LXA228SIC-TR21
Win Source Part Number: 1241740-SSL-LXA228SI C-TR21 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 475mcd Voltage - Forward (Vf) (Typ): 2V Wavelength - Peak: 632nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LXA228SICTR21R,S SL-LXA228SICTR21 Base Product Number: SSL-LXA228

Win Source Part Number: 1241740-SSL-LXA228SIC-TR21
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 50°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 475mcd
Voltage - Forward (Vf) (Typ): 2V
Wavelength - Peak: 632nm
Height (Max): 2.90mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Yoke Bend
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LXA228SICTR21R,SSL-LXA228SICTR21
Base Product Number: SSL-LXA228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241740-SSL-LXA228SIC-TR21
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Circular high-brightness LED lamp - SLI-580DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details