ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LXA228LID-TR21

Description
Win Source Part Number: 1241731-SSL-LXA228LI D-TR21 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Yoke Lead Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1144-1,67-1144-2, SSL-LXA228LID-21,SSL LXA228LIDTR21,67-114 4-1R,67-1144-6,67-11 44-2R Base Product Number: SSL-LXA228
Request a Quote Datasheet
Description
Win Source Part Number: 1241731-SSL-LXA228LI D-TR21 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Yoke Lead Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1144-1,67-1144-2, SSL-LXA228LID-21,SSL LXA228LIDTR21,67-114 4-1R,67-1144-6,67-11 44-2R Base Product Number: SSL-LXA228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241731-SSL-LXA228LID-TR21
Optoelectronics - LED Indication - Discrete 1241731-SSL-LXA228LID-TR21
Win Source Part Number: 1241731-SSL-LXA228LI D-TR21 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Yoke Lead Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1144-1,67-1144-2, SSL-LXA228LID-21,SSL LXA228LIDTR21,67-114 4-1R,67-1144-6,67-11 44-2R Base Product Number: SSL-LXA228

Win Source Part Number: 1241731-SSL-LXA228LID-TR21
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 50°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 12mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 2.90mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Yoke Bend
Supplier Device Package: Yoke Lead
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1144-1,67-1144-2,SSL-LXA228LID-21,SSLLXA228LIDTR21,67-1144-1R,67-1144-6,67-1144-2R
Base Product Number: SSL-LXA228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241731-SSL-LXA228LID-TR21
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Circular LED lamp - SLR-56MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details