ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LXA228GC-TR21

Description
Win Source Part Number: 1241823-SSL-LXA228GC -TR21 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 2.90mm Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Yoke Lead Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1388-1R,67-1388-2 R,LU60485TR,67-1388- 6,LU60485CT,67-1388- 1,67-1388-2,SSLLXA22 8GCTR21 Base Product Number: SSL-LXA228 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1241823-SSL-LXA228GC -TR21 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 2.90mm Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Yoke Lead Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1388-1R,67-1388-2 R,LU60485TR,67-1388- 6,LU60485CT,67-1388- 1,67-1388-2,SSLLXA22 8GCTR21 Base Product Number: SSL-LXA228 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241823-SSL-LXA228GC-TR21
Optoelectronics - LED Indication - Discrete 1241823-SSL-LXA228GC-TR21
Win Source Part Number: 1241823-SSL-LXA228GC -TR21 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 2.90mm Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Yoke Lead Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1388-1R,67-1388-2 R,LU60485TR,67-1388- 6,LU60485CT,67-1388- 1,67-1388-2,SSLLXA22 8GCTR21 Base Product Number: SSL-LXA228 Product Status: Obsolete

Win Source Part Number: 1241823-SSL-LXA228GC-TR21
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 2.90mm
Package / Case: 2-SMD, Yoke Bend
Supplier Device Package: Yoke Lead
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1388-1R,67-1388-2R,LU60485TR,67-1388-6,LU60485CT,67-1388-1,67-1388-2,SSLLXA228GCTR21
Base Product Number: SSL-LXA228
Product Status: Obsolete

Buy Now Datasheet
Led, Green, 1.9Mm, 30Mcd, 565Nm; Led Color Lumex - 75K1524 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.9Mm, 30Mcd, 565Nm; Led Color Lumex
75K1524
Led, Green, 1.9Mm, 30Mcd, 565Nm; Led Color Lumex 75K1524
LED, GREEN, 1.9MM, 30MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:25°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1.9MM, 30MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:25°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241823-SSL-LXA228GC-TR21 75K1524
Product Name Optoelectronics - LED Indication - Discrete Led, Green, 1.9Mm, 30Mcd, 565Nm; Led Color Lumex
LED Type Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 25 degrees 25 degrees
Forward Voltage 2.1 volts 2.2 volts
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-1335-1-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Type Red; Red (x 2)
Peak Wavelength 635 nm (6350 Å)
Lens Type Flat Lens
View Details