ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX509FT3ID

Description
Win Source Part Number: 1242006-SSL-LX509FT3 ID Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 100° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 9.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 FLAT TOP Lens Style: Round with Flat Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX509FT3IDR Base Product Number: SSL-LX509
Request a Quote Datasheet
Description
Win Source Part Number: 1242006-SSL-LX509FT3 ID Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 100° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 9.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 FLAT TOP Lens Style: Round with Flat Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX509FT3IDR Base Product Number: SSL-LX509
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242006-SSL-LX509FT3ID
Optoelectronics - LED Indication - Discrete 1242006-SSL-LX509FT3ID
Win Source Part Number: 1242006-SSL-LX509FT3 ID Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 100° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 9.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 FLAT TOP Lens Style: Round with Flat Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX509FT3IDR Base Product Number: SSL-LX509

Win Source Part Number: 1242006-SSL-LX509FT3ID
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 100°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 5mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 9.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4 FLAT TOP
Lens Style: Round with Flat Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX509FT3IDR
Base Product Number: SSL-LX509

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242006-SSL-LX509FT3ID
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
Optoelectronics - LED Indication - Discrete - 1241695-SLI-570DT3F - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 20 degrees
View Details
3 suppliers
LED Indication - Discrete - XLUY65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details