ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX509F3GT

Description
Win Source Part Number: 1242136-SSL-LX509F3G T Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 25° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX509F3GTR Base Product Number: SSL-LX509
Request a Quote Datasheet
Description
Win Source Part Number: 1242136-SSL-LX509F3G T Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 25° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX509F3GTR Base Product Number: SSL-LX509
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242136-SSL-LX509F3GT
Optoelectronics - LED Indication - Discrete 1242136-SSL-LX509F3GT
Win Source Part Number: 1242136-SSL-LX509F3G T Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 25° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX509F3GTR Base Product Number: SSL-LX509

Win Source Part Number: 1242136-SSL-LX509F3GT
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 100
Configuration: Standard
Viewing Angle: 25°
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 80mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX509F3GTR
Base Product Number: SSL-LX509

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242136-SSL-LX509F3GT
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C503B-GAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details