ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5097IGW

Description
Green, Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1124-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1124-ND
LED Indication - Discrete 67-1124-ND
Green, Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads

Green, Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads

Buy Now Datasheet
Led, T-1 3/4, Red / Green, Radial; Led Color Lumex - 09J9328 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Red / Green, Radial; Led Color Lumex
09J9328
Led, T-1 3/4, Red / Green, Radial; Led Color Lumex 09J9328
LED, T-1 3/4, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 20mcd, G 20mcd RoHS Compliant: Yes

LED, T-1 3/4, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 20mcd, G 20mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1124-ND 09J9328
Product Name LED Indication - Discrete Led, T-1 3/4, Red / Green, Radial; Led Color Lumex
LED Package: Radial - 3 Leads T-1 3/4 (5mm)
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
View Details
LED Indication - Discrete - XLUG01D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details