ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093XUWC

Description
White LED Indication - Discrete 3.6V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.6V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1604-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1604-ND
LED Indication - Discrete 67-1604-ND
White LED Indication - Discrete 3.6V Radial

White LED Indication - Discrete 3.6V Radial

Buy Now Datasheet
LED; White; 2300 mcd (Typ.)Axial; T-5 mm; 100 mA (Peak); 3.6 V (Typ.); 560 nm - 70127654 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; White; 2300 mcd (Typ.)Axial; T-5 mm; 100 mA (Peak); 3.6 V (Typ.); 560 nm
70127654
LED; White; 2300 mcd (Typ.)Axial; T-5 mm; 100 mA (Peak); 3.6 V (Typ.); 560 nm 70127654
LED, Ultra White Color, 100 mA (Max.) Forward Current, 3.6 V (Typ.) Forward Voltage

LED, Ultra White Color, 100 mA (Max.) Forward Current, 3.6 V (Typ.) Forward Voltage

Supplier's Site
Led, White, T-1 3/4 (5Mm), 2.3Cd, 550Nm; Led Color Lumex - 09J9325 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 3/4 (5Mm), 2.3Cd, 550Nm; Led Color Lumex
09J9325
Led, White, T-1 3/4 (5Mm), 2.3Cd, 550Nm; Led Color Lumex 09J9325
LED, WHITE, T-1 3/4 (5MM), 2.3CD, 550NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:2300mcd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, WHITE, T-1 3/4 (5MM), 2.3CD, 550NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:2300mcd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1604-ND 70127654 09J9325
Product Name LED Indication - Discrete LED; White; 2300 mcd (Typ.)Axial; T-5 mm; 100 mA (Peak); 3.6 V (Typ.); 560 nm Led, White, T-1 3/4 (5Mm), 2.3Cd, 550Nm; Led Color Lumex
LED Package: Radial T-1 3/4 (5mm)
LED Type White White White; White
Viewing Angle 15 degrees 15 degrees
Luminous Intensity 2300 milliCandela 2300 milliCandela 2300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR-332VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Optoelectronics - LED Lighting - White - 1331764-ASMT-MW22-NNN00 - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 110 degrees
Forward Voltage 3.2 volts
View Details
2 suppliers