ITW Electronic Component Solutions - Lumex LED; Orange; 2400 mcd (Axial) @ 20 mA; 5 mm; T-1-3/4; 150 mA (Max.); 20 deg SSL-LX5093XSOC

Description
LED, Orange Color, 2.0 V (Typ.) Forward Voltage, 5.0 V (Min.) Reverse Voltage Water clear tapered lens 2400 mcd (typ.) Luminous intensity, 5 V (Min.) @ 100 μA Voltage rating.
Description
LED, Orange Color, 2.0 V (Typ.) Forward Voltage, 5.0 V (Min.) Reverse Voltage Water clear tapered lens 2400 mcd (typ.) Luminous intensity, 5 V (Min.) @ 100 μA Voltage rating.

Suppliers

Company
Product
Description
Supplier Links
LED; Orange; 2400 mcd (Axial) @ 20 mA; 5 mm; T-1-3/4; 150 mA (Max.); 20 deg - 70127653 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Orange; 2400 mcd (Axial) @ 20 mA; 5 mm; T-1-3/4; 150 mA (Max.); 20 deg
70127653
LED; Orange; 2400 mcd (Axial) @ 20 mA; 5 mm; T-1-3/4; 150 mA (Max.); 20 deg 70127653
LED, Orange Color, 2.0 V (Typ.) Forward Voltage, 5.0 V (Min.) Reverse Voltage Water clear tapered lens 2400 mcd (typ.) Luminous intensity, 5 V (Min.) @ 100 μA Voltage rating.

LED, Orange Color, 2.0 V (Typ.) Forward Voltage, 5.0 V (Min.) Reverse Voltage

  • Water clear tapered lens
    2400 mcd (typ.) Luminous intensity, 5 V (Min.) @ 100 μA Voltage rating.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70127653
Product Name LED; Orange; 2400 mcd (Axial) @ 20 mA; 5 mm; T-1-3/4; 150 mA (Max.); 20 deg
LED Package: 5mm
LED Type Orange
Peak Wavelength 620 nm (6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Super Nova 4 LED Module Red - MD-EL-SN4-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 800 milliwatts
View Details