ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5093XSGC/B

Description
Win Source Part Number: 1242144-SSL-LX5093XS GC/B Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 10° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5093XSGC/BR Base Product Number: SSL-LX5093
Request a Quote Datasheet
Description
Win Source Part Number: 1242144-SSL-LX5093XS GC/B Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 10° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5093XSGC/BR Base Product Number: SSL-LX5093
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242144-SSL-LX5093XSGC/B
Optoelectronics - LED Indication - Discrete 1242144-SSL-LX5093XSGC/B
Win Source Part Number: 1242144-SSL-LX5093XS GC/B Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 10° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5093XSGC/BR Base Product Number: SSL-LX5093

Win Source Part Number: 1242144-SSL-LX5093XSGC/B
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 10°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 600mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX5093XSGC/BR
Base Product Number: SSL-LX5093

Buy Now Datasheet
LED, T-5mm, T1-3/4, Super Bright Clear,Emit Super Green, Lens Green, 10 View An - 70127651 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, T-5mm, T1-3/4, Super Bright Clear,Emit Super Green, Lens Green, 10 View An
70127651
LED, T-5mm, T1-3/4, Super Bright Clear,Emit Super Green, Lens Green, 10 View An 70127651
LED, T-5mm, T1-3/4, Super Bright Clear,Emit Super Green, Lens Green, 10 View An

LED, T-5mm, T1-3/4, Super Bright Clear,Emit Super Green, Lens Green, 10 View An

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242144-SSL-LX5093XSGC/B 70127651
Product Name Optoelectronics - LED Indication - Discrete LED, T-5mm, T1-3/4, Super Bright Clear,Emit Super Green, Lens Green, 10 View An
LED Type Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 10 degrees
Forward Voltage 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Color Lighting - 516-4334-2-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details