ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093SRC/DU

Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-2242-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2242-ND
LED Indication - Discrete 67-2242-ND
Red LED Indication - Discrete 1.7V Radial

Red LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242074-SSL-LX5093SRC/DU
Optoelectronics - LED Indication - Discrete 1242074-SSL-LX5093SRC/DU
Win Source Part Number: 1242074-SSL-LX5093SR C/DU Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1200mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5093SRC/DU,67- 2242,SSL-LX5093SRC/D UR Base Product Number: SSL-LX5093

Win Source Part Number: 1242074-SSL-LX5093SRC/DU
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1200mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX5093SRC/DU,67-2242,SSL-LX5093SRC/DUR
Base Product Number: SSL-LX5093

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 1.2Cd, 660Nm; Led Color Lumex - 20J2454 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 1.2Cd, 660Nm; Led Color Lumex
20J2454
Led, Red, T-1 3/4 (5Mm), 1.2Cd, 660Nm; Led Color Lumex 20J2454
LED, RED, T-1 3/4 (5MM), 1.2CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:1200mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 1.2CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:1200mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Red;1200mcd;0.232In.Dia.;T-1-3/4;150mA;1.7V;660nm;30deg;-40 to 85degC - 70127641 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;1200mcd;0.232In.Dia.;T-1-3/4;150mA;1.7V;660nm;30deg;-40 to 85degC
70127641
LED; Red;1200mcd;0.232In.Dia.;T-1-3/4;150mA;1.7V;660nm;30deg;-40 to 85degC 70127641
LED; Red;1200mcd;0.232In. Dia.;T-1-3/4;150mA;1 .7V;660nm;30deg;-40 to 85degC

LED; Red;1200mcd;0.232In.Dia.;T-1-3/4;150mA;1.7V;660nm;30deg;-40 to 85degC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-2242-ND 1242074-SSL-LX5093SRC/DU 20J2454 70127641
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 1.2Cd, 660Nm; Led Color Lumex LED; Red;1200mcd;0.232In.Dia.;T-1-3/4;150mA;1.7V;660nm;30deg;-40 to 85degC
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red Red; Red Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 1200 milliCandela 1200 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1244-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details