ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093PGD

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1112-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1112-ND
LED Indication - Discrete 67-1112-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242116-SSL-LX5093PGD
Optoelectronics - LED Indication - Discrete 1242116-SSL-LX5093PGD
Win Source Part Number: 1242116-SSL-LX5093PG D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1112,SSLLX5093PGD ,67-1112R Base Product Number: SSL-LX5093

Win Source Part Number: 1242116-SSL-LX5093PGD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 555nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1112,SSLLX5093PGD,67-1112R
Base Product Number: SSL-LX5093

Buy Now Datasheet
LED; PCB ;Pure Green;30mcd;T-1-3/4;20mA;2.1V;555nm;60deg;GaP;Diffused;5V - 70127630 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; PCB ;Pure Green;30mcd;T-1-3/4;20mA;2.1V;555nm;60deg;GaP;Diffused;5V
70127630
LED; PCB ;Pure Green;30mcd;T-1-3/4;20mA;2.1V;555nm;60deg;GaP;Diffused;5V 70127630
Green, 555 nm Peak Wavelength, 20 mA Forward Current, 5 mm Diameter, LEDs Lead frame⁄lens casting reliability Easy-to-solder leads, tin finish LED with diffused, emit pure green color.

Green, 555 nm Peak Wavelength, 20 mA Forward Current, 5 mm Diameter, LEDs

  • Lead frame⁄lens casting reliability
  • Easy-to-solder leads, tin finish
    LED with diffused, emit pure green color.
Supplier's Site
Led, Green, T-1 3/4 (5Mm), 30Mcd, 555Nm; Led Color Lumex - 09J9531 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 30Mcd, 555Nm; Led Color Lumex
09J9531
Led, Green, T-1 3/4 (5Mm), 30Mcd, 555Nm; Led Color Lumex 09J9531
LED, GREEN, T-1 3/4 (5MM), 30MCD, 555NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:555nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 30MCD, 555NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:555nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1112-ND 1242116-SSL-LX5093PGD 70127630 09J9531
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LED; PCB ;Pure Green;30mcd;T-1-3/4;20mA;2.1V;555nm;60deg;GaP;Diffused;5V Led, Green, T-1 3/4 (5Mm), 30Mcd, 555Nm; Led Color Lumex
LED Package: Radial 5mm T-1 3/4 (5mm)
LED Type Green Green; Green Green Green; Green
Peak Wavelength 555 nm (5550 Å) 555 nm (5550 Å) 555 nm (5550 Å) 555 nm (5550 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1338-2-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend, Bottom Entry
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details