Win Source Part Number: 1241928-SSL-LX5093OT
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Orange
Lens Transparency: Clear
Millicandela Rating: 130mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 630nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX5093OTR
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1241928-SSL-LX5093OT |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Orange; Orange |
| Peak Wavelength | 630 nm (6300 Å) |
| Viewing Angle | 30 degrees |