ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5093LID

Description
Win Source Part Number: 1242022-SSL-LX5093LI D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1110R,67-1110,SSL LX5093LID Base Product Number: SSL-LX5093
Request a Quote Datasheet
Description
Win Source Part Number: 1242022-SSL-LX5093LI D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1110R,67-1110,SSL LX5093LID Base Product Number: SSL-LX5093
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242022-SSL-LX5093LID
Optoelectronics - LED Indication - Discrete 1242022-SSL-LX5093LID
Win Source Part Number: 1242022-SSL-LX5093LI D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1110R,67-1110,SSL LX5093LID Base Product Number: SSL-LX5093

Win Source Part Number: 1242022-SSL-LX5093LID
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1110R,67-1110,SSLLX5093LID
Base Product Number: SSL-LX5093

Buy Now Datasheet
LED Indication - Discrete - 67-1110-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1110-ND
LED Indication - Discrete 67-1110-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 40Mcd, 635Nm; Led Color Lumex - 09J9315 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 40Mcd, 635Nm; Led Color Lumex
09J9315
Led, Red, T-1 3/4 (5Mm), 40Mcd, 635Nm; Led Color Lumex 09J9315
LED, RED, T-1 3/4 (5MM), 40MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 40MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:40mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Red;40mcd;0.232In.Dia.;T-1-3/4;150mA If;60deg;635nm;Diffused - 70127633 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;40mcd;0.232In.Dia.;T-1-3/4;150mA If;60deg;635nm;Diffused
70127633
LED; Red;40mcd;0.232In.Dia.;T-1-3/4;150mA If;60deg;635nm;Diffused 70127633
LED; Red;40mcd;0.232In.Di a.;T-1-3/4;150mA If;60deg;635nm;Diffu sed

LED; Red;40mcd;0.232In.Dia.;T-1-3/4;150mA If;60deg;635nm;Diffused

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242022-SSL-LX5093LID 67-1110-ND 09J9315 70127633
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 40Mcd, 635Nm; Led Color Lumex LED; Red;40mcd;0.232In.Dia.;T-1-3/4;150mA If;60deg;635nm;Diffused
LED Type Red; Red Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Forward Voltage 2 volts 2 volts 2 volts 2 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 95 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details