ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093LGD-TR

Description
LED GREEN DIFFUSED T-1 3/4 T/H
Request a Quote Datasheet
Description
LED GREEN DIFFUSED T-1 3/4 T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-SSL-LX5093LGD-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SSL-LX5093LGD-TRCT-ND
LED Indication - Discrete 67-SSL-LX5093LGD-TRCT-ND
LED GREEN DIFFUSED T-1 3/4 T/H

LED GREEN DIFFUSED T-1 3/4 T/H

Buy Now Datasheet
LED Indication - Discrete - 67-SSL-LX5093LGD-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SSL-LX5093LGD-TR-ND
LED Indication - Discrete 67-SSL-LX5093LGD-TR-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241786-SSL-LX5093LGD-TR
Optoelectronics - LED Indication - Discrete 1241786-SSL-LX5093LGD-TR
Win Source Part Number: 1241786-SSL-LX5093LG D-TR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Independent Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Dimension: 5.00mm Dia Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX5093

Win Source Part Number: 1241786-SSL-LX5093LGD-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 1,000
Configuration: Independent
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Dimension: 5.00mm Dia
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSL-LX5093

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm; Led Color Lumex - 77M1626 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm; Led Color Lumex
77M1626
Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm; Led Color Lumex 77M1626
LED, GREEN, T-1 3/4 (5MM), 30MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 30MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-SSL-LX5093LGD-TRCT-ND 1241786-SSL-LX5093LGD-TR 77M1626
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm; Led Color Lumex
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details