ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5093IT

Description
Win Source Part Number: 1242051-SSL-LX5093IT Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX5093IT,67-1107R ,67-1107 Base Product Number: SSL-LX5093
Request a Quote Datasheet
Description
Win Source Part Number: 1242051-SSL-LX5093IT Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX5093IT,67-1107R ,67-1107 Base Product Number: SSL-LX5093
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242051-SSL-LX5093IT
Optoelectronics - LED Indication - Discrete 1242051-SSL-LX5093IT
Win Source Part Number: 1242051-SSL-LX5093IT Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX5093IT,67-1107R ,67-1107 Base Product Number: SSL-LX5093

Win Source Part Number: 1242051-SSL-LX5093IT
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 80mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLX5093IT,67-1107R,67-1107
Base Product Number: SSL-LX5093

Buy Now
LED Indication - Discrete - 67-1107-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1107-ND
LED Indication - Discrete 67-1107-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 80Mcd, 635Nm; Led Color Lumex - 09J9312 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 80Mcd, 635Nm; Led Color Lumex
09J9312
Led, Red, T-1 3/4 (5Mm), 80Mcd, 635Nm; Led Color Lumex 09J9312
LED, RED, T-1 3/4 (5MM), 80MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:80mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 80MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:80mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Red;80mcd;T-1-3/4 (T5mm);150mA If;2V Vf;30deg;635nm;Transparent - 70127636 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;80mcd;T-1-3/4 (T5mm);150mA If;2V Vf;30deg;635nm;Transparent
70127636
LED; Red;80mcd;T-1-3/4 (T5mm);150mA If;2V Vf;30deg;635nm;Transparent 70127636
Red Transparent Lens, 635 nm Red LEDs Red transparent epoxylens Red LED with transparent lens.

Red Transparent Lens, 635 nm Red LEDs

  • Red transparent epoxylens
    Red LED with transparent lens.
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242051-SSL-LX5093IT 67-1107-ND 09J9312 70127636
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 80Mcd, 635Nm; Led Color Lumex LED; Red;80mcd;T-1-3/4 (T5mm);150mA If;2V Vf;30deg;635nm;Transparent
LED Type Red; Red Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GR DASPA1.23 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 120 degrees
View Details