ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093IGW

Description
Green, Red LED Indication - Discrete 2.2V Green, 2V Red Radial
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.2V Green, 2V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-2207-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2207-ND
LED Indication - Discrete 67-2207-ND
Green, Red LED Indication - Discrete 2.2V Green, 2V Red Radial

Green, Red LED Indication - Discrete 2.2V Green, 2V Red Radial

Buy Now Datasheet
Led, T-1 3/4, Red / Green, Radial; Led Color Lumex - 09J9311 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Red / Green, Radial; Led Color Lumex
09J9311
Led, T-1 3/4, Red / Green, Radial; Led Color Lumex 09J9311
LED, T-1 3/4, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 30mcd, G 20mcd RoHS Compliant: Yes

LED, T-1 3/4, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 30mcd, G 20mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-2207-ND 09J9311
Product Name LED Indication - Discrete Led, T-1 3/4, Red / Green, Radial; Led Color Lumex
LED Package: Radial T-1 3/4 (5mm)
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 30 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
UV Detectors - MTPD3650D-1.4 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
View Details
LED Indication - Discrete - 846-CSL0902VT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers