ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093GD

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1098-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1098-ND
LED Indication - Discrete 67-1098-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm; Led Color Lumex - 59K0273 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm; Led Color Lumex
59K0273
Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm; Led Color Lumex 59K0273
LED, GREEN, T-1 3/4 (5MM), 30MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 30MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; PCB ;Green;30mcd;0.232In.;T-1-3/4;150mA;2.2V;565nm;60deg;GaP;Diffused - 70127532 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; PCB ;Green;30mcd;0.232In.;T-1-3/4;150mA;2.2V;565nm;60deg;GaP;Diffused
70127532
LED; PCB ;Green;30mcd;0.232In.;T-1-3/4;150mA;2.2V;565nm;60deg;GaP;Diffused 70127532
30 mcd Axial Intensity, LEDs Epoxy lens finish T-1-3⁄4 package type.

30 mcd Axial Intensity, LEDs

  • Epoxy lens finish
    T-1-3⁄4 package type.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1098-ND 59K0273 70127532
Product Name LED Indication - Discrete Led, Green, T-1 3/4 (5Mm), 30Mcd, 565Nm; Led Color Lumex LED; PCB ;Green;30mcd;0.232In.;T-1-3/4;150mA;2.2V;565nm;60deg;GaP;Diffused
LED Package: Radial T-1 3/4 (5mm) 0.232in.
LED Type Green Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details