ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX5093BHD

Description
Red LED Indication - Discrete 3V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1497-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1497-ND
LED Indication - Discrete 67-1497-ND
Red LED Indication - Discrete 3V Radial

Red LED Indication - Discrete 3V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1241700-SSL-LX5093BHD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241700-SSL-LX5093BHD
Optoelectronics - LED Indication - Discrete 1241700-SSL-LX5093BHD
Win Source Part Number: 1241700-SSL-LX5093BH D Category: Optoelectronics>LED Indication - Discrete Series: QuasarBrite Color: Red Features: Flashing Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA Wavelength - Peak: 700nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 BLINKING Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1497,SSLLX5093BHD ,67-1497R Product Status: Obsolete

Win Source Part Number: 1241700-SSL-LX5093BHD
Category: Optoelectronics>LED Indication - Discrete
Series: QuasarBrite
Color: Red
Features: Flashing
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 5mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 20mA
Wavelength - Peak: 700nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4 BLINKING
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1497,SSLLX5093BHD,67-1497R
Product Status: Obsolete

Buy Now
Led, Blinking, 5Mm, Quasarbright Red; Product Range Lumex - 20J2355 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 5Mm, Quasarbright Red; Product Range Lumex
20J2355
Led, Blinking, 5Mm, Quasarbright Red; Product Range Lumex 20J2355
LED, BLINKING, 5MM, QUASARBRIGHT RED; Product Range:SSL-LX5093 Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:5mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:2.5Hz; Operating Voltage Min:3V RoHS Compliant: Yes

LED, BLINKING, 5MM, QUASARBRIGHT RED; Product Range:SSL-LX5093 Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:5mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:2.5Hz; Operating Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1497-ND 1241700-SSL-LX5093BHD 20J2355
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Blinking, 5Mm, Quasarbright Red; Product Range Lumex
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red Red; Red
Peak Wavelength 700 nm (7000 Å) 700 nm (7000 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Circular high-brightness LED lamp - SLI-560YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers