ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5093BGD

Description
Win Source Part Number: 1241702-SSL-LX5093BG D Category: Optoelectronics>LED Indication - Discrete Series: QuasarBrite Color: Green Features: Flashing Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 BLINKING Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1496,SSLLX5093BGD ,67-1496R Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1241702-SSL-LX5093BG D Category: Optoelectronics>LED Indication - Discrete Series: QuasarBrite Color: Green Features: Flashing Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 BLINKING Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1496,SSLLX5093BGD ,67-1496R Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241702-SSL-LX5093BGD
Optoelectronics - LED Indication - Discrete 1241702-SSL-LX5093BGD
Win Source Part Number: 1241702-SSL-LX5093BG D Category: Optoelectronics>LED Indication - Discrete Series: QuasarBrite Color: Green Features: Flashing Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 BLINKING Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1496,SSLLX5093BGD ,67-1496R Product Status: Obsolete

Win Source Part Number: 1241702-SSL-LX5093BGD
Category: Optoelectronics>LED Indication - Discrete
Series: QuasarBrite
Color: Green
Features: Flashing
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 20mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4 BLINKING
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1496,SSLLX5093BGD,67-1496R
Product Status: Obsolete

Buy Now
LED Indication - Discrete - 67-1496-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1496-ND
LED Indication - Discrete 67-1496-ND
Green LED Indication - Discrete 3V Radial

Green LED Indication - Discrete 3V Radial

Buy Now Datasheet
Led, Blinking, Green, 5Mm, 20Mcd, 565Nm; Product Range Lumex - 58K2372 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, Green, 5Mm, 20Mcd, 565Nm; Product Range Lumex
58K2372
Led, Blinking, Green, 5Mm, 20Mcd, 565Nm; Product Range Lumex 58K2372
LED, BLINKING, GREEN, 5MM, 20MCD, 565NM; Product Range:SSL-LX5093 Series; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:20mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:2.5Hz; Operating Voltage Min:3V RoHS Compliant: Yes

LED, BLINKING, GREEN, 5MM, 20MCD, 565NM; Product Range:SSL-LX5093 Series; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:20mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:2.5Hz; Operating Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241702-SSL-LX5093BGD 67-1496-ND 58K2372
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Blinking, Green, 5Mm, 20Mcd, 565Nm; Product Range Lumex
LED Type Green; Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Forward Voltage 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Mini-mold side view chip LED - SML-A12UT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers