ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX507F3GD

Description
Win Source Part Number: 1242113-SSL-LX507F3G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX507F3GDR Base Product Number: SSL-LX507
Request a Quote Datasheet
Description
Win Source Part Number: 1242113-SSL-LX507F3G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX507F3GDR Base Product Number: SSL-LX507
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242113-SSL-LX507F3GD
Optoelectronics - LED Indication - Discrete 1242113-SSL-LX507F3GD
Win Source Part Number: 1242113-SSL-LX507F3G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX507F3GDR Base Product Number: SSL-LX507

Win Source Part Number: 1242113-SSL-LX507F3GD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 100
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 7.20mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX507F3GDR
Base Product Number: SSL-LX507

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242113-SSL-LX507F3GD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details