Win Source Part Number: 1241973-SSL-LX5063YT
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Yellow
Lens Transparency: Clear
Millicandela Rating: 40mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 6.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1095R,67-1095
Base Product Number: SSL-LX5063
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1241973-SSL-LX5063YT |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Yellow; Yellow |
| Peak Wavelength | 585 nm (5850 Å) |
| Viewing Angle | 30 degrees |