ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5063SRD

Description
Win Source Part Number: 1242032-SSL-LX5063SR D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 300mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5063SRDR Base Product Number: SSL-LX5063
Request a Quote Datasheet
Description
Win Source Part Number: 1242032-SSL-LX5063SR D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 300mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5063SRDR Base Product Number: SSL-LX5063
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242032-SSL-LX5063SRD
Optoelectronics - LED Indication - Discrete 1242032-SSL-LX5063SRD
Win Source Part Number: 1242032-SSL-LX5063SR D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 300mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5063SRDR Base Product Number: SSL-LX5063

Win Source Part Number: 1242032-SSL-LX5063SRD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 300mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 6.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX5063SRDR
Base Product Number: SSL-LX5063

Buy Now Datasheet
General Purpose Visible Dome-Style Led,red,diffused,led-2B Rohs Compliant Lumex - 20J2203 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,red,diffused,led-2B Rohs Compliant Lumex
20J2203
General Purpose Visible Dome-Style Led,red,diffused,led-2B Rohs Compliant Lumex 20J2203
General Purpose Visible Dome-Style LED,Red,Diffused,LED -2b RoHS Compliant: Yes

General Purpose Visible Dome-Style LED,Red,Diffused,LED-2b RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242032-SSL-LX5063SRD 20J2203
Product Name Optoelectronics - LED Indication - Discrete General Purpose Visible Dome-Style Led,red,diffused,led-2B Rohs Compliant Lumex
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details
Oval LED lamps - SLI-430DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers