ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX4073YT

Description
Win Source Part Number: 1241972-SSL-LX4073YT Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-4.7mm Lens Style: Round with Domed Top Lens Size: 4.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX4073YTR Base Product Number: SSL-LX4073
Request a Quote
Description
Win Source Part Number: 1241972-SSL-LX4073YT Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-4.7mm Lens Style: Round with Domed Top Lens Size: 4.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX4073YTR Base Product Number: SSL-LX4073
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241972-SSL-LX4073YT
Optoelectronics - LED Indication - Discrete 1241972-SSL-LX4073YT
Win Source Part Number: 1241972-SSL-LX4073YT Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-4.7mm Lens Style: Round with Domed Top Lens Size: 4.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX4073YTR Base Product Number: SSL-LX4073

Win Source Part Number: 1241972-SSL-LX4073YT
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Yellow
Lens Transparency: Clear
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 7.20mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-4.7mm
Lens Style: Round with Domed Top
Lens Size: 4.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX4073YTR
Base Product Number: SSL-LX4073

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241972-SSL-LX4073YT
Product Name Optoelectronics - LED Indication - Discrete
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LEDs - 1612786 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 (dia.) x 5.4mm
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1119-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details