ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX4064ID

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SSL-LX4064ID-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SSL-LX4064ID-ND
LED Indication - Discrete SSL-LX4064ID-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242017-SSL-LX4064ID
Optoelectronics - LED Indication - Discrete 1242017-SSL-LX4064ID
Win Source Part Number: 1242017-SSL-LX4064ID Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 6.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-4mm Lens Style: Round with Domed Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX4064IDR Base Product Number: SSL-LX4064

Win Source Part Number: 1242017-SSL-LX4064ID
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 6.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-4mm
Lens Style: Round with Domed Top
Lens Size: 4.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX4064IDR
Base Product Number: SSL-LX4064

Buy Now Datasheet
T4X6 Led Lamp 635 Red Diffused Rohs Compliant Lumex - 20J2069 - Newark, An Avnet Company
Chicago, IL, United States
T4X6 Led Lamp 635 Red Diffused Rohs Compliant Lumex
20J2069
T4X6 Led Lamp 635 Red Diffused Rohs Compliant Lumex 20J2069
T4X6 LED LAMP 635 RED DIFFUSED ROHS COMPLIANT: YES

T4X6 LED LAMP 635 RED DIFFUSED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SSL-LX4064ID-ND 1242017-SSL-LX4064ID 20J2069
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete T4X6 Led Lamp 635 Red Diffused Rohs Compliant Lumex
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1256-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details