Red LED Indication - Discrete 2V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | SSL-LX30FT4ID-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Red |
| Peak Wavelength | 635 nm (6350 Å) |
| Viewing Angle | 100 degrees |