ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3054IT

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SSL-LX3054IT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SSL-LX3054IT-ND
LED Indication - Discrete SSL-LX3054IT-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
General Purpose Visible Dome-Style Led,red,transparent,led-2B Rohs Compliant Lumex - 20J1893 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,red,transparent,led-2B Rohs Compliant Lumex
20J1893
General Purpose Visible Dome-Style Led,red,transparent,led-2B Rohs Compliant Lumex 20J1893
General Purpose Visible Dome-Style LED,Red,Transparent, LED-2b RoHS Compliant: Yes

General Purpose Visible Dome-Style LED,Red,Transparent,LED-2b RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SSL-LX3054IT-ND 20J1893
Product Name LED Indication - Discrete General Purpose Visible Dome-Style Led,red,transparent,led-2B Rohs Compliant Lumex
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - APA3010QBC/D-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
LED Indication - Discrete - 1497-1313-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
View Details