ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3054GD

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-2238-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2238-ND
LED Indication - Discrete 67-2238-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242128-SSL-LX3054GD
Optoelectronics - LED Indication - Discrete 1242128-SSL-LX3054GD
Win Source Part Number: 1242128-SSL-LX3054GD Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 5.25mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3054GD,SSL-LX3 054GDR,67-2238 Base Product Number: SSL-LX3054

Win Source Part Number: 1242128-SSL-LX3054GD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 12mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 5.25mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX3054GD,SSL-LX3054GDR,67-2238
Base Product Number: SSL-LX3054

Buy Now Datasheet
LED T-3MM 565NM GREEN DIFF - 70127283 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED T-3MM 565NM GREEN DIFF
70127283
LED T-3MM 565NM GREEN DIFF 70127283
LED T-3MM 565NM GREEN DIFF

LED T-3MM 565NM GREEN DIFF

Supplier's Site
Led, Green, T-1 (3Mm), 12Mcd, 565Nm; Led Color Lumex - 09J9296 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 12Mcd, 565Nm; Led Color Lumex
09J9296
Led, Green, T-1 (3Mm), 12Mcd, 565Nm; Led Color Lumex 09J9296
LED, GREEN, T-1 (3MM), 12MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:12mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 12MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:12mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-2238-ND 1242128-SSL-LX3054GD 70127283 09J9296
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LED T-3MM 565NM GREEN DIFF Led, Green, T-1 (3Mm), 12Mcd, 565Nm; Led Color Lumex
LED Package: Radial T-1 (3mm)
LED Type Green Green; Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 12 milliCandela 40 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Side View Type High-Brightness LED - SML-A15YT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details