ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX304F4ITD

Description
Win Source Part Number: 1242059-SSL-LX304F4I TD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 130° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 4.30mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-3mm DIMPLE LENS Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX304F4ITDR Base Product Number: SSL-LX304
Request a Quote Datasheet
Description
Win Source Part Number: 1242059-SSL-LX304F4I TD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 130° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 4.30mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-3mm DIMPLE LENS Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX304F4ITDR Base Product Number: SSL-LX304
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242059-SSL-LX304F4ITD
Optoelectronics - LED Indication - Discrete 1242059-SSL-LX304F4ITD
Win Source Part Number: 1242059-SSL-LX304F4I TD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 130° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 4.30mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-3mm DIMPLE LENS Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX304F4ITDR Base Product Number: SSL-LX304

Win Source Part Number: 1242059-SSL-LX304F4ITD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 100
Configuration: Standard
Viewing Angle: 130°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 15mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 4.30mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-3mm DIMPLE LENS
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX304F4ITDR
Base Product Number: SSL-LX304

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242059-SSL-LX304F4ITD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
EXCELED™ Series Mini-mold Chip LED - SMLEN3BC8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details