Win Source Part Number: 1242011-SSL-LX3044SR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 500mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX3044SRD/GR
Base Product Number: SSL-LX3044
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1242011-SSL-LX3044SRD/G |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Red; Red |
| Peak Wavelength | 660 nm (6600 Å) |
| Viewing Angle | 60 degrees |