ROHM Semiconductor USA, LLC LED Indication - Discrete SLA560WBD2PT2

Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLA560WBD2PT2TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA560WBD2PT2TB-ND
LED Indication - Discrete 846-SLA560WBD2PT2TB-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241689-SLA560WBD2PT2
Optoelectronics - LED Indication - Discrete 1241689-SLA560WBD2PT2
Win Source Part Number: 1241689-SLA560WBD2PT 2 Category: Optoelectronics>LED Indication - Discrete Color: White Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3300mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 7.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1639-6,511-1639- 2,SLA560WBD2PT2XQ,51 1-1639-6INACTIVE,511 -1639-2,511-1639-3,S LA560WBD2PT2XP,SLA56 0WBD2PT2XS,SLA560WBD 2PT2XR,511-1639-6,51 1-1639-1,511-1639-6I NACTIVEINACTIVE,511- 1639-6INACTIVEINACTI VE Base Product Number: SLA560 Product Status: Obsolete

Win Source Part Number: 1241689-SLA560WBD2PT2
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3300mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Height (Max): 7.70mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 511-1639-6,511-1639-2,SLA560WBD2PT2XQ,511-1639-6INACTIVE,511-1639-2,511-1639-3,SLA560WBD2PT2XP,SLA560WBD2PT2XS,SLA560WBD2PT2XR,511-1639-6,511-1639-1,511-1639-6INACTIVEINACTIVE,511-1639-6INACTIVEINACTIVE
Base Product Number: SLA560
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLA560WBD2PT2
Standard LEDs - Through Hole SLA560WBD2PT2
Standard LEDs - Through Hole White; 5V; 3300mcd 30mA

Standard LEDs - Through Hole White; 5V; 3300mcd 30mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLA560WBD2PT2TB-ND 1241689-SLA560WBD2PT2 SLA560WBD2PT2
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White White; White
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - SML-010YTT86 - 029366-SML-010YTT86 - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Forward Voltage 2.1 volts
View Details
4 suppliers
LED Indication - Discrete - 1497-XZDGSR154WCT-ND - DigiKey
Specs
LED Type Green
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 140 degrees
View Details