ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX3044SBD/A

Description
Win Source Part Number: 1242188-SSL-LX3044SB D/A Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Blue Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 4.5V Current - Test: 20mA Wavelength - Peak: 430nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044SBD/AR Base Product Number: SSL-LX3044
Request a Quote Datasheet
Description
Win Source Part Number: 1242188-SSL-LX3044SB D/A Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Blue Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 4.5V Current - Test: 20mA Wavelength - Peak: 430nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044SBD/AR Base Product Number: SSL-LX3044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242188-SSL-LX3044SBD/A
Optoelectronics - LED Indication - Discrete 1242188-SSL-LX3044SBD/A
Win Source Part Number: 1242188-SSL-LX3044SB D/A Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 60° Lens Color: Blue Lens Transparency: Diffused Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 4.5V Current - Test: 20mA Wavelength - Peak: 430nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044SBD/AR Base Product Number: SSL-LX3044

Win Source Part Number: 1242188-SSL-LX3044SBD/A
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Blue
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 4.5V
Current - Test: 20mA
Wavelength - Peak: 430nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX3044SBD/AR
Base Product Number: SSL-LX3044

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242188-SSL-LX3044SBD/A
Product Name Optoelectronics - LED Indication - Discrete
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details