ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX3044LIC

Description
Win Source Part Number: 1242064-SSL-LX3044LI C Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044LICR Base Product Number: SSL-LX3044
Request a Quote Datasheet
Description
Win Source Part Number: 1242064-SSL-LX3044LI C Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044LICR Base Product Number: SSL-LX3044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242064-SSL-LX3044LIC
Optoelectronics - LED Indication - Discrete 1242064-SSL-LX3044LIC
Win Source Part Number: 1242064-SSL-LX3044LI C Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044LICR Base Product Number: SSL-LX3044

Win Source Part Number: 1242064-SSL-LX3044LIC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX3044LICR
Base Product Number: SSL-LX3044

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242064-SSL-LX3044LIC
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details