ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX3044IGW

Description
Win Source Part Number: 1242165-SSL-LX3044IG W Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 1,000 Configuration: Common Cathode Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 30mcd Green, 30mcd Red Voltage - Forward (Vf) (Typ): 2.5V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044IGWR Base Product Number: SSL-LX3044
Request a Quote Datasheet
Description
Win Source Part Number: 1242165-SSL-LX3044IG W Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 1,000 Configuration: Common Cathode Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 30mcd Green, 30mcd Red Voltage - Forward (Vf) (Typ): 2.5V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044IGWR Base Product Number: SSL-LX3044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242165-SSL-LX3044IGW
Optoelectronics - LED Indication - Discrete 1242165-SSL-LX3044IGW
Win Source Part Number: 1242165-SSL-LX3044IG W Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 1,000 Configuration: Common Cathode Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 30mcd Green, 30mcd Red Voltage - Forward (Vf) (Typ): 2.5V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX3044IGWR Base Product Number: SSL-LX3044

Win Source Part Number: 1242165-SSL-LX3044IGW
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Bulk
Standard Package: 1,000
Configuration: Common Cathode
Viewing Angle: 60°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 30mcd Green, 30mcd Red
Voltage - Forward (Vf) (Typ): 2.5V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 565nm Green, 635nm Red
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX3044IGWR
Base Product Number: SSL-LX3044

Buy Now Datasheet
LED Indication - Discrete - SSL-LX3044IGW-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SSL-LX3044IGW-ND
LED Indication - Discrete SSL-LX3044IGW-ND
Green, Red LED Indication - Discrete 2.5V Green, 2V Red Radial

Green, Red LED Indication - Discrete 2.5V Green, 2V Red Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242165-SSL-LX3044IGW SSL-LX3044IGW-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored
Peak Wavelength 565 nm (5650 Å) 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 60 degrees 60 degrees
Forward Voltage 2.5 volts 2 to 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
LED White Lighting - 1416-L128-2790HA35000K1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details