ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3044ID

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1066-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1066-ND
LED Indication - Discrete 67-1066-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED; Red;30mcd;T-3mm;150mA If;2V Vf;60deg;635nm;Diffused;5V Vr;105mW - 70127527 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;30mcd;T-3mm;150mA If;2V Vf;60deg;635nm;Diffused;5V Vr;105mW
70127527
LED; Red;30mcd;T-3mm;150mA If;2V Vf;60deg;635nm;Diffused;5V Vr;105mW 70127527
30 mcd (Typ.) Luminous Intensity, 150 mA (Max.) Forward Current, 635 nm Red LEDs Red diffused lens 635 nm red LED with diffused lens.

30 mcd (Typ.) Luminous Intensity, 150 mA (Max.) Forward Current, 635 nm Red LEDs

  • Red diffused lens
    635 nm red LED with diffused lens.
Supplier's Site
Led, Red, T-1 (3Mm), 30Mcd, 635Nm; Led Color Lumex - 09J9284 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 30Mcd, 635Nm; Led Color Lumex
09J9284
Led, Red, T-1 (3Mm), 30Mcd, 635Nm; Led Color Lumex 09J9284
LED, RED, T-1 (3MM), 30MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:30mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 30MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:30mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1066-ND 70127527 09J9284
Product Name LED Indication - Discrete LED; Red;30mcd;T-3mm;150mA If;2V Vf;60deg;635nm;Diffused;5V Vr;105mW Led, Red, T-1 (3Mm), 30Mcd, 635Nm; Led Color Lumex
LED Package: Radial 0.126in. T-1 (3mm)
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 80 degrees
View Details