ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX3044GC

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1059-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1059-ND
LED Indication - Discrete 67-1059-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242152-SSL-LX3044GC
Optoelectronics - LED Indication - Discrete 1242152-SSL-LX3044GC
Win Source Part Number: 1242152-SSL-LX3044GC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 4.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1059,67-1059R,SSL LX3044GC,Q6943314 Base Product Number: SSL-LX3044

Win Source Part Number: 1242152-SSL-LX3044GC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1059,67-1059R,SSLLX3044GC,Q6943314
Base Product Number: SSL-LX3044

Buy Now Datasheet
LED; Green;100mcd;0.126In.Dia.;T-1;30deg;565nm;150mA;2.2V Vf;5V Vr;105 - 70127530 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;100mcd;0.126In.Dia.;T-1;30deg;565nm;150mA;2.2V Vf;5V Vr;105
70127530
LED; Green;100mcd;0.126In.Dia.;T-1;30deg;565nm;150mA;2.2V Vf;5V Vr;105 70127530
LED; Green;100mcd;0.126In .Dia.;T-1;30deg;565n m;150mA;2.2V Vf;5V Vr;105

LED; Green;100mcd;0.126In.Dia.;T-1;30deg;565nm;150mA;2.2V Vf;5V Vr;105

Supplier's Site
Led, Green, T-1 (3Mm), 100Mcd, 565Nm; Led Color Lumex - 09J9279 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 100Mcd, 565Nm; Led Color Lumex
09J9279
Led, Green, T-1 (3Mm), 100Mcd, 565Nm; Led Color Lumex 09J9279
LED, GREEN, T-1 (3MM), 100MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:100mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 100MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:100mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1059-ND 1242152-SSL-LX3044GC 70127530 09J9279
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LED; Green;100mcd;0.126In.Dia.;T-1;30deg;565nm;150mA;2.2V Vf;5V Vr;105 Led, Green, T-1 (3Mm), 100Mcd, 565Nm; Led Color Lumex
LED Package: Radial T-1 (3mm)
LED Type Green Green; Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 100 milliCandela 5 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JR10-AST01 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 635 degrees
Optical Power Output 1000 milliwatts
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details