Broadcom Inc. 1W Mini High Power LED ASMT-JR10-AST01

Description
This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Request a Quote Datasheet
Description
This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Mini High Power LED - ASMT-JR10-AST01 - Broadcom Inc.
San Jose, CA, USA
1W Mini High Power LED
ASMT-JR10-AST01
1W Mini High Power LED ASMT-JR10-AST01
This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available.
The White Mini Power LED is available in the range of color temperature from 2700K to 10000K.
The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint.
The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

Supplier's Site
LED Color Lighting - 516-ASMT-JR10-AST01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASMT-JR10-AST01DKR-ND
LED Color Lighting 516-ASMT-JR10-AST01DKR-ND
MS JD,1W RED

MS JD,1W RED

Buy Now Datasheet
LED Color Lighting - 516-ASMT-JR10-AST01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASMT-JR10-AST01TR-ND
LED Color Lighting 516-ASMT-JR10-AST01TR-ND
MS JD,1W RED

MS JD,1W RED

Buy Now Datasheet
LED Color Lighting - 516-ASMT-JR10-AST01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASMT-JR10-AST01CT-ND
LED Color Lighting 516-ASMT-JR10-AST01CT-ND
MS JD,1W RED

MS JD,1W RED

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-JR10-AST01 516-ASMT-JR10-AST01DKR-ND
Product Name 1W Mini High Power LED LED Color Lighting
LED Type Red Red
Viewing Angle 635 degrees 165 degrees
Optical Power Output 1000 milliwatts
Forward Current 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 1416-L128-3080SA35A00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details