ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX2579IGW

Description
Win Source Part Number: 1242163-SSL-LX2579IG W Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 500 Configuration: Common Cathode Viewing Angle: 110° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 8mcd Green, 14mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial - 3 Leads Supplier Device Package: Rectangular 2mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2205,SSL-LX2579IG W,SSL-LX2579IGWR Base Product Number: SSL-LX2579
Request a Quote Datasheet
Description
Win Source Part Number: 1242163-SSL-LX2579IG W Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 500 Configuration: Common Cathode Viewing Angle: 110° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 8mcd Green, 14mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial - 3 Leads Supplier Device Package: Rectangular 2mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2205,SSL-LX2579IG W,SSL-LX2579IGWR Base Product Number: SSL-LX2579
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242163-SSL-LX2579IGW
Optoelectronics - LED Indication - Discrete 1242163-SSL-LX2579IGW
Win Source Part Number: 1242163-SSL-LX2579IG W Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Bulk Standard Package: 500 Configuration: Common Cathode Viewing Angle: 110° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 8mcd Green, 14mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial - 3 Leads Supplier Device Package: Rectangular 2mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2205,SSL-LX2579IG W,SSL-LX2579IGWR Base Product Number: SSL-LX2579

Win Source Part Number: 1242163-SSL-LX2579IGW
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Bulk
Standard Package: 500
Configuration: Common Cathode
Viewing Angle: 110°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 8mcd Green, 14mcd Red
Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 565nm Green, 635nm Red
Height (Max): 10.50mm
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Supplier Device Package: Rectangular 2mmx5mm
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2205,SSL-LX2579IGW,SSL-LX2579IGWR
Base Product Number: SSL-LX2579

Buy Now Datasheet
LED Indication - Discrete - 67-2205-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2205-ND
LED Indication - Discrete 67-2205-ND
Green, Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads

Green, Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads

Buy Now Datasheet
Led, 2Mm X 5Mm, Red / Green, Radial; Led Color Lumex - 13J0690 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 5Mm, Red / Green, Radial; Led Color Lumex
13J0690
Led, 2Mm X 5Mm, Red / Green, Radial; Led Color Lumex 13J0690
LED, 2MM X 5MM, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Viewing Angle:110°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 14mcd, G 8mcdRoHS Compliant: Yes

LED, 2MM X 5MM, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Viewing Angle:110°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 14mcd, G 8mcdRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242163-SSL-LX2579IGW 67-2205-ND 13J0690
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, 2Mm X 5Mm, Red / Green, Radial; Led Color Lumex
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 565 nm (5650 Å) 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details