SunLED Company, LLC LED Indication - Discrete XZFBB96FS

Description
LED BLUE CLEAR 4SMD
Request a Quote Datasheet
Description
LED BLUE CLEAR 4SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZFBB96FSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBB96FSCT-ND
LED Indication - Discrete 1497-XZFBB96FSCT-ND
LED BLUE CLEAR 4SMD

LED BLUE CLEAR 4SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZFBB96FSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBB96FSDKR-ND
LED Indication - Discrete 1497-XZFBB96FSDKR-ND
LED BLUE CLEAR 4SMD

LED BLUE CLEAR 4SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZFBB96FSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBB96FSTR-ND
LED Indication - Discrete 1497-XZFBB96FSTR-ND
Blue 470nm LED Indication - Discrete 3.3V 4-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.3V 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZFBB96FSCT-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-1394-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details