ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX25783SRD

Description
Red LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1054-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1054-ND
LED Indication - Discrete 67-1054-ND
Red LED Indication - Discrete 1.8V Radial

Red LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242010-SSL-LX25783SRD
Optoelectronics - LED Indication - Discrete 1242010-SSL-LX25783SRD
Win Source Part Number: 1242010-SSL-LX25783S RD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 110° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 50mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 8.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2.3mmx7mm Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.30mm ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1054,67-1054R Base Product Number: SSL-LX25783

Win Source Part Number: 1242010-SSL-LX25783SRD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 50mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 8.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Rectangular 2.3mmx7mm
Lens Style: Rectangle with Flat Top
Lens Size: 7.00mm x 2.30mm
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1054,67-1054R
Base Product Number: SSL-LX25783

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1054-ND 1242010-SSL-LX25783SRD
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3080EB3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers