Win Source Part Number: 1242187-SSL-LX2573SB
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Blue
Lens Transparency: Diffused
Millicandela Rating: 3mcd
Voltage - Forward (Vf) (Typ): 4.5V
Current - Test: 20mA
Wavelength - Peak: 430nm
Height (Max): 7.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Rectangular 2mmx5mm
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX2573SBD/AR
Base Product Number: SSL-LX2573
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1242187-SSL-LX2573SBD/A |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Blue; Blue |
| Peak Wavelength | 430 nm (4300 Å) |
| Viewing Angle | 110 degrees |