ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX2573GD

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1331883-SSL-LX2573GD Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 7.00mm Supplier Device Package: Rectangular 2mmx5mm Case / Package: Radial Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 67-1046,67-1046-NDR, SSLLX2573GD Base Product Number: SSL-LX2573 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1331883-SSL-LX2573GD Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 7.00mm Supplier Device Package: Rectangular 2mmx5mm Case / Package: Radial Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 67-1046,67-1046-NDR, SSLLX2573GD Base Product Number: SSL-LX2573 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331883-SSL-LX2573GD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331883-SSL-LX2573GD
Optoelectronics - LED Indication - Discrete 1331883-SSL-LX2573GD
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1331883-SSL-LX2573GD Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 7.00mm Supplier Device Package: Rectangular 2mmx5mm Case / Package: Radial Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 67-1046,67-1046-NDR, SSLLX2573GD Base Product Number: SSL-LX2573 RoHS Status: ROHS3 Compliant

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1331883-SSL-LX2573GD
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 110°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 7.00mm
Supplier Device Package: Rectangular 2mmx5mm
Case / Package: Radial
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 67-1046,67-1046-NDR,SSLLX2573GD
Base Product Number: SSL-LX2573
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 67-1046-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1046-ND
LED Indication - Discrete 67-1046-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Led, Green, 5Mm X 2Mm, 10Mcd, 565Nm; Led Color Lumex - 09J9273 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5Mm X 2Mm, 10Mcd, 565Nm; Led Color Lumex
09J9273
Led, Green, 5Mm X 2Mm, 10Mcd, 565Nm; Led Color Lumex 09J9273
LED, GREEN, 5MM X 2MM, 10MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 5MM X 2MM, 10MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Rectangular PCB ;Green;10mcd;20mA;2.1V;565nm;110deg;GaP;Diffused;5V;-55 - 70127621 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Rectangular PCB ;Green;10mcd;20mA;2.1V;565nm;110deg;GaP;Diffused;5V;-55
70127621
LED; Rectangular PCB ;Green;10mcd;20mA;2.1V;565nm;110deg;GaP;Diffused;5V;-55 70127621
Green, 565 nm Peak Wavelength, 20 mA Forward Current, LEDs Lead frame⁄lens casting reliability Easy-to-solder leads, tin finish LED with diffused epoxy lens.

Green, 565 nm Peak Wavelength, 20 mA Forward Current, LEDs

  • Lead frame⁄lens casting reliability
  • Easy-to-solder leads, tin finish
    LED with diffused epoxy lens.
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331883-SSL-LX2573GD 67-1046-ND 09J9273 70127621
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Green, 5Mm X 2Mm, 10Mcd, 565Nm; Led Color Lumex LED; Rectangular PCB ;Green;10mcd;20mA;2.1V;565nm;110deg;GaP;Diffused;5V;-55
LED Type Green; Green Green Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Forward Voltage 2.2 volts 2.2 volts 2.2 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details