ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX25593GD

Description
Win Source Part Number: 1242105-SSL-LX25593G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2.5mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX25593GDR Base Product Number: SSL-LX25593
Request a Quote Datasheet
Description
Win Source Part Number: 1242105-SSL-LX25593G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2.5mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX25593GDR Base Product Number: SSL-LX25593
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242105-SSL-LX25593GD
Optoelectronics - LED Indication - Discrete 1242105-SSL-LX25593GD
Win Source Part Number: 1242105-SSL-LX25593G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 8.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2.5mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX25593GDR Base Product Number: SSL-LX25593

Win Source Part Number: 1242105-SSL-LX25593GD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 3mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 8.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Rectangular 2.5mmx5mm
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.50mm
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX25593GDR
Base Product Number: SSL-LX25593

Buy Now Datasheet
Rectangular Led Lamp,green,diffused,led-6A Rohs Compliant Lumex - 20J1499 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Led Lamp,green,diffused,led-6A Rohs Compliant Lumex
20J1499
Rectangular Led Lamp,green,diffused,led-6A Rohs Compliant Lumex 20J1499
Rectangular LED Lamp,Green,Diffused, LED-6a RoHS Compliant: Yes

Rectangular LED Lamp,Green,Diffused,LED-6a RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242105-SSL-LX25593GD 20J1499
Product Name Optoelectronics - LED Indication - Discrete Rectangular Led Lamp,green,diffused,led-6A Rohs Compliant Lumex
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
High brightness Lens Type LED - CSL0901ET - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers