ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX2473PGD

Description
Win Source Part Number: 1242104-SSL-LX2473PG D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx4mm Lens Style: Rectangle with Flat Top Lens Size: 3.90mm x 1.90mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX2473PGDR Base Product Number: SSL-LX2473
Request a Quote Datasheet
Description
Win Source Part Number: 1242104-SSL-LX2473PG D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx4mm Lens Style: Rectangle with Flat Top Lens Size: 3.90mm x 1.90mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX2473PGDR Base Product Number: SSL-LX2473
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242104-SSL-LX2473PGD
Optoelectronics - LED Indication - Discrete 1242104-SSL-LX2473PGD
Win Source Part Number: 1242104-SSL-LX2473PG D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx4mm Lens Style: Rectangle with Flat Top Lens Size: 3.90mm x 1.90mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX2473PGDR Base Product Number: SSL-LX2473

Win Source Part Number: 1242104-SSL-LX2473PGD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 100
Configuration: Standard
Viewing Angle: 110°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 3mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 555nm
Height (Max): 7.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Rectangular 2mmx4mm
Lens Style: Rectangle with Flat Top
Lens Size: 3.90mm x 1.90mm
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX2473PGDR
Base Product Number: SSL-LX2473

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242104-SSL-LX2473PGD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 555 nm (5550 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.8X0.8MM RA YELLOW SMD LED - AA2810ASYS/J3 - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers