ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX20R6YD

Description
Win Source Part Number: 1241951-SSL-LX20R6YD Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 41 Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 23mcd Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 13.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 6-CHIP JUMBO Lens Style: Round with Domed Top Lens Size: 20.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX20R6YD,67-1529, 67-1529R Base Product Number: SSL-LX20
Request a Quote Datasheet
Description
Win Source Part Number: 1241951-SSL-LX20R6YD Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 41 Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 23mcd Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 13.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 6-CHIP JUMBO Lens Style: Round with Domed Top Lens Size: 20.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX20R6YD,67-1529, 67-1529R Base Product Number: SSL-LX20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241951-SSL-LX20R6YD
Optoelectronics - LED Indication - Discrete 1241951-SSL-LX20R6YD
Win Source Part Number: 1241951-SSL-LX20R6YD Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 41 Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 23mcd Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 13.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 6-CHIP JUMBO Lens Style: Round with Domed Top Lens Size: 20.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX20R6YD,67-1529, 67-1529R Base Product Number: SSL-LX20

Win Source Part Number: 1241951-SSL-LX20R6YD
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 41
Configuration: Standard
Viewing Angle: 120°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 23mcd
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 13.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 6-CHIP JUMBO
Lens Style: Round with Domed Top
Lens Size: 20.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLX20R6YD,67-1529,67-1529R
Base Product Number: SSL-LX20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241951-SSL-LX20R6YD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LEDs - 2491104 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 620 nm (6200 Å)
Forward Voltage 2.1 volts
View Details
3 suppliers
LED Indication - Discrete - 1497-XCUG32D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details