SunLED Company, LLC
LED Indication - Discrete
XCUG32D
Description
LED GREEN T-1 3MM
Request a Quote
Email Supplier
Datasheet
Description
LED GREEN T-1 3MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
1497-XCUG32D-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
Radial
|
|
LED Type
|
Green
|
|
Peak Wavelength
|
565 nm (5650 Å)
|
|
Viewing Angle
|
50 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Infrared
Peak Wavelength
1080 nm (10800 Å)
Optical Power Output
8 milliwatts
View Details
LED Package:
2-SMD, No Lead
LED Type
Blue
Peak Wavelength
460 nm (4600 Å)
View Details