ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX20583YD-FT

Description
Win Source Part Number: 1241940-SSL-LX20583Y D-FT Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 100° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 8.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm STOVEPIPE Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20583YD-FTR Base Product Number: SSL-LX20583
Request a Quote Datasheet
Description
Win Source Part Number: 1241940-SSL-LX20583Y D-FT Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 100° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 8.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm STOVEPIPE Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20583YD-FTR Base Product Number: SSL-LX20583
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241940-SSL-LX20583YD-FT
Optoelectronics - LED Indication - Discrete 1241940-SSL-LX20583YD-FT
Win Source Part Number: 1241940-SSL-LX20583Y D-FT Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 100° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 8.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm STOVEPIPE Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20583YD-FTR Base Product Number: SSL-LX20583

Win Source Part Number: 1241940-SSL-LX20583YD-FT
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 100°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 5mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 8.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-2mm STOVEPIPE
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX20583YD-FTR
Base Product Number: SSL-LX20583

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241940-SSL-LX20583YD-FT
Product Name Optoelectronics - LED Indication - Discrete
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details