ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LX20465GD

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1127-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1127-ND
LED Indication - Discrete 67-1127-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242129-SSL-LX20465GD
Optoelectronics - LED Indication - Discrete 1242129-SSL-LX20465GD
Win Source Part Number: 1242129-SSL-LX20465G D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 5.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm Taper Body Lens Style: Round with Flat Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX20465GD,67-1127 R,67-1127 Base Product Number: SSL-LX20465

Win Source Part Number: 1242129-SSL-LX20465GD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 70°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 5.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-2mm Taper Body
Lens Style: Round with Flat Top
Lens Size: 2.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLX20465GD,67-1127R,67-1127
Base Product Number: SSL-LX20465

Buy Now Datasheet
Led, Green, 2Mm, 10Mcd, 565Nm; Led Color Lumex - 09J9504 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm, 10Mcd, 565Nm; Led Color Lumex
09J9504
Led, Green, 2Mm, 10Mcd, 565Nm; Led Color Lumex 09J9504
LED, GREEN, 2MM, 10MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-2 (6mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:70°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, GREEN, 2MM, 10MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-2 (6mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:70°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1127-ND 1242129-SSL-LX20465GD 09J9504
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Green, 2Mm, 10Mcd, 565Nm; Led Color Lumex
LED Package: Radial T-2 (6mm)
LED Type Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 70 degrees 70 degrees 70 degrees
Luminous Intensity 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Flat disc LED lamps - SLR-322VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
PCB Based Subminiature Lamps - ASMT-BB20-NS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
5 suppliers