Broadcom Inc. Led Lighting - LED Lighting - Color - ASMC-QAB2-TAC0E ASMC-QAB2-TAC0E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911770-ASMC-QAB2-TAC 0E Series: Envisium™ Features: LED Lighting Color series Amber 591nm (583nm ~ 598nm) 4-PLCC Package: 4-PLCC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ASMC-Q*B2 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911770-ASMC-QAB2-TAC 0E Series: Envisium™ Features: LED Lighting Color series Amber 591nm (583nm ~ 598nm) 4-PLCC Package: 4-PLCC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ASMC-Q*B2 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - Color - ASMC-QAB2-TAC0E - 911770-ASMC-QAB2-TAC0E - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - Color - ASMC-QAB2-TAC0E
911770-ASMC-QAB2-TAC0E
Led Lighting - LED Lighting - Color - ASMC-QAB2-TAC0E 911770-ASMC-QAB2-TAC0E
Manufacturer: Broadcom Limited Win Source Part Number: 911770-ASMC-QAB2-TAC 0E Series: Envisium™ Features: LED Lighting Color series Amber 591nm (583nm ~ 598nm) 4-PLCC Package: 4-PLCC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ASMC-Q*B2 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 911770-ASMC-QAB2-TAC0E
Series: Envisium™
Features: LED Lighting Color series Amber 591nm (583nm ~ 598nm) 4-PLCC
Package: 4-PLCC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ASMC-Q*B2
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 911770-ASMC-QAB2-TAC0E
Product Name Led Lighting - LED Lighting - Color - ASMC-QAB2-TAC0E
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Visible Emitter - MTE340F13-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-39 Metal Can
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details